web counter

Analog Devices Inc. AD9649-65EBZBOARD EVALUATION AD9649 65MSPS

Analog Devices Inc. AD9649-65EBZ Reference Design 9
Analog Devices Inc. AD9649-65EBZ Reference Design 1
Analog Devices Inc. AD9649-65EBZ Reference Design 2
Analog Devices Inc. AD9649-65EBZ Reference Design 3
Analog Devices Inc. AD9649-65EBZ Reference Design 4
Analog Devices Inc. AD9649-65EBZ Reference Design 5
Analog Devices Inc. AD9649-65EBZ Reference Design 6
Analog Devices Inc. AD9649-65EBZ Reference Design 7
Analog Devices Inc. AD9649-65EBZ Reference Design 8
Analog Devices Inc. AD9649-65EBZ Reference Design 9
Analog Devices Inc. AD9649-65EBZ Reference Design 1
Analog Devices Inc. AD9649-65EBZ Reference Design 1
Analog Devices Inc. AD9649-65EBZ Reference Design 2
Analog Devices Inc. AD9649-65EBZ Reference Design 3
Analog Devices Inc. AD9649-65EBZ Reference Design 4
Analog Devices Inc. AD9649-65EBZ Reference Design 5
Analog Devices Inc. AD9649-65EBZ Reference Design 6
Analog Devices Inc. AD9649-65EBZ Reference Design 7
Analog Devices Inc. AD9649-65EBZ Reference Design 8
Analog Devices Inc. AD9649-65EBZ Reference Design 9

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveWiMAX/Wireless BroadbandMedical ImagingElectrocardiograph Battery PoweredUltrasound ImagingMobile Internet DeviceActive AntennaRadar SystemCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD9649-65EBZ Evaluation Board is designed to evaluate the performance of the AD9649BCPZ-65, a single-channel, 14-bit, 65 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and in-vehicle networking. The evaluation board features a wide range of input and output connectors, allowing for easy connection to external test equipment. It also includes a USB interface for easy connection to a PC, and a power supply for powering the board. The board also includes a variety of test points and jumpers for easy evaluation of the AD9649BCPZ-65.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    32
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9649
  • Operating Supply Voltage
    1.9V
  • Interface
    Parallel, SPI
  • Operating Supply Current
    41mA
  • Number of Bits
    14
  • Utilized IC / Part
    AD9649
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.75 B
  • Sampling Rate
    65 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    65M
  • Number of A/D Converters
    1
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    82.3mW @ 65MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC ADC DRIVER DIFF 16-LFCSP6RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8SOIC105RFQ
Analog Devices Inc.IC OPAMP GP 1.9MHZ RRO 8SOIC1006RFQ
Analog Devices Inc.IC CLK BUFFER 1:1 7.5GHZ 16LFCSP2789BUY
Analog Devices Inc.ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-399RFQ
Analog Devices Inc.IC ADC 14BIT PIPELINED 32LFCSP13BUY