web counter

Analog Devices Inc. AD9649-80EBZ14-BIT, 20/40/65/80 MSPS, 1.8 V ANALOG-TO-DIGITAL CONVERTER

Analog Devices Inc. AD9649-80EBZ Reference Design 1
Analog Devices Inc. AD9649-80EBZ Reference Design 1
Analog Devices Inc. AD9649-80EBZ Reference Design 1
Analog Devices Inc. AD9649-80EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveWiMAX/Wireless BroadbandMedical ImagingElectrocardiograph Battery PoweredUltrasound ImagingActive AntennaRadar SystemCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD9649-80EBZ Evaluation Board is designed for use with the AD9649, a single-channel, 14-bit, 80 MSPS analog-to-digital converter. This automotive and transportation grade converter is ideal for applications such as automotive infotainment, advanced driver assistance systems, and radar systems. The evaluation board features a wide range of features, including a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the AD9649.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    32
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9649
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    1
  • Interface
    Parallel, SPI
  • Number of Bits
    14
  • Min Input Voltage
    1V
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9649
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.75 B
  • Sampling Rate
    80 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    1
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    94.7mW @ 80MSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC ADC DRIVER DIFF 16-LFCSP6RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8SOIC105RFQ
Analog Devices Inc.IC CLK BUFFER 1:1 7.5GHZ 16LFCSP2789BUY
Analog Devices Inc.ANALOG DEVICES - AD822BRZ - Operational Amplifier, Dual, 2 Amplifier, 1.8 MHz, 3 V/µs, ± 1.5V to ± 18V, SOIC, 8 Pins27834RFQ
Analog Devices Inc.ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-399RFQ