web counter

Analog Devices Inc. AD9913/PCBZANALOG DEVICES AD9913/PCBZAD9913, DDS, DAC, EVALUATION BOARD

Analog Devices Inc. AD9913/PCBZ Reference Design 1
Analog Devices Inc. AD9913/PCBZ Reference Design 1
Analog Devices Inc. AD9913/PCBZ Reference Design 1
Analog Devices Inc. AD9913/PCBZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Military and AerospaceRadar System

ECAD Model:

Description

The Analog Devices AD9913-PCBZ, AD9913/PCBZ, Evaluation Board for AD9913 is a 10-bit, 250 MSPS Digital to Analog Converter designed for military and aerospace grade applications. It is a complete evaluation board for the AD9913, featuring a wide range of features and capabilities. The board includes a high-speed, low-noise, low-power, 10-bit, 250 MSPS digital-to-analog converter, a high-speed, low-noise, low-power, 10-bit, 250 MSPS analog-to-digital converter, and a high-speed, low-noise, low-power, 10-bit, 250 MSPS digital-to-analog converter. The board also includes a wide range of features such as a wide range of input and output connectors, a wide range of power supply options, and a wide range of test and evaluation tools. The board is designed to provide a complete evaluation platform for the AD9913, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    AgileRF™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    250MHz
  • Base Part Number
    AD9913
  • Function
    Direct Digital Synthesis (DDS)
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Operating Supply Current
    63.5mA
  • Nominal Supply Current
    63.5mA
  • Utilized IC / Part
    AD9913
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    1.25 B
  • Evaluation Kit
    Yes
  • Primary Attributes
    10-Bit DAC, 32-Bit Tuning Word Width
  • Embedded
    No
  • Secondary Attributes
    250MHz, Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD9913BCPZIC, DDS, CMOS, 10BIT DAC, LFCSP328RFQ
Analog Devices Inc.ANALOG DEVICES - ADG3308BRUZ - Voltage Level Translator, Bidirectional, 8 Input, 6 ns, 60 Mbps, 1.15 V to 5.5 V, TSSOP-2010RFQ
Texas InstrumentsIC BUFFER NON-INVERT 5.5V SM83661RFQ
Fox ElectronicsCrystal 24MHz ±50ppm (Tol) ±50ppm (Stability) FUND 30Ohm 2-Pin HC-49/SDLF SMD T/R0RFQ