web counter

Linear Technology/Analog Devices DC2303A-ADEMO BOARD FOR LTC2000-16

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentWireless/Wired BroadbandDirect Digital SynthesisPortable InstrumentationRadar System

ECAD Model:

Description

The Analog Devices DC2303A-A Demo Board is a powerful instrumentation and measurement tool based on the LTC2000-16, 16-Bit, 2.5-Gsps DAC with DDR LVDS Interface. This board provides a comprehensive platform for evaluating the performance of the LTC2000-16 DAC and its associated components. The board features a wide range of features, including a high-speed DDR LVDS interface, a wide range of input and output connectors, and a variety of test and measurement tools. The board also includes a comprehensive software package for controlling and monitoring the DAC and its associated components. The DC2303A-A Demo Board is an ideal tool for engineers and researchers looking to evaluate the performance of the LTC2000-16 DAC and its associated components.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2000
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2000-16
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS - Serial, SPI
  • Settling Time
    2.2ns
  • Sampling Rate (Per Second)
    2.5G
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ
Analog Devices, Inc.0RFQ