web counter

Analog Devices Inc. ADP5090-2-EVALZADP5090 Ultralow Power Boost Regulator Evaluation Board

Analog Devices Inc. ADP5090-2-EVALZ Reference Design 1
Analog Devices Inc. ADP5090-2-EVALZ Reference Design 1
Analog Devices Inc. ADP5090-2-EVALZ Reference Design 1
Analog Devices Inc. ADP5090-2-EVALZ Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Power ManagementPortableEnergy harvestingWireless SensorBattery Powered InstrumentIndustrial

ECAD Model:

Description

The Analog Devices ADP5090-2-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5090 Ultra Low Power Boost Regulator, a power management IC. This evaluation board features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage up to 5.5V, and a maximum output current of 500mA. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board also includes a USB connector for easy connection to a PC for programming and monitoring. The ADP5090-2-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADP5090 Ultra Low Power Boost Regulator in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP5090
  • Function
    Energy Harvesting
  • Output Voltage
    5.2V
  • Utilized IC / Part
    ADP5090
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC, LOAD SWITCH, HIGH SIDE, 4WLCSP10RFQ