web counter

Analog Devices Inc. ADP5300-EVALZEVAL BOARD FOR ADP5300

Analog Devices Inc. ADP5300-EVALZ Reference Design 1
Analog Devices Inc. ADP5300-EVALZ Reference Design 1
Analog Devices Inc. ADP5300-EVALZ Reference Design 1
Analog Devices Inc. ADP5300-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementEnergy MeterMedical AppliancesBattery Powered InstrumentGas and Water MeterPower Supplies

ECAD Model:

Description

The Analog Devices ADP5300-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5300 50mA/500mA, High Efficiency, Ultra Low Power Step-Down Regulator, Power Management IC. This evaluation board features a wide input voltage range of 2.7V to 5.5V, and is capable of providing a regulated output voltage of 0.8V to 3.3V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board also includes a power-on reset circuit, and a power-good indicator LED. This evaluation board is ideal for applications such as battery-powered systems, portable electronics, and other low-power applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP5300
  • Number of Outputs
    1
  • Voltage - Output
    1.8V
  • Utilized IC / Part
    ADP5300
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC, STEP-DOWN DC/DC CONTROLLER, TSOT-690RFQ