web counter

Analog Devices DC439A-Acurrent applications. The RUN/SS pin provides soft-start and a defeatable, timed, latched short-circuit shutdown to shut down both channels. Internal

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsNotebookDesktops and ServersLaptopPower Supplies

ECAD Model:

Description

The Analog Devices DC439A-A, LTC1929CG-PG Demo Board is a dual-phase, step-down power supply with a hot-swappable load share module. It is designed to provide a reliable and efficient power supply for computers and peripherals. It has a wide input voltage range of 5V to 14V and can output up to 3.3V at 40A. The board features a high-efficiency synchronous buck converter with a wide input voltage range, adjustable output voltage, and adjustable current limit. It also has a hot-swappable load share module that allows for easy load sharing between multiple power supplies. The board is designed to provide a reliable and efficient power supply for computers and peripherals.