web counter

Analog Devices Inc./Maxim Integrated MAX1932EVKITMAX1932 EVAL KIT

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

LightingOptical NetworkingOpticalsPower Supplies

ECAD Model:

Description

The Maxim Integrated MAX1932EVKIT-EVKIT is an evaluation kit for the MAX1932 40 to 90V DC to DC single output power supply for optical networking, lighting, and industrial applications. This kit includes a MAX1932 evaluation board, a MAX1932 evaluation board user guide, and a MAX1932 data sheet. The MAX1932 is a high-efficiency, low-noise, and low-cost DC-DC converter that is ideal for powering optical networking, lighting, and industrial applications. It features a wide input voltage range of 40 to 90V, a single output voltage of 12V, and a maximum output current of 1.5A. The MAX1932 also offers a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The MAX1932EVKIT-EVKIT is an ideal solution for evaluating the performance of the MAX1932 in a variety of applications.

Specifications

Analog Devices Inc./Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc./Maxim Integrated .
  • Type
    Parameter
  • Base Product Number
    MAX1932
  • Product Status
    Active
  • Package
    Bulk
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Voltage-Input
    4.5V ~ 5.5V
  • Tool Is For Evaluation Of
    MAX1932
  • Series
    -
  • Type
    Voltage Regulator - Switching Regulator
  • Output Voltage
    40 V to 90 V
  • Current - Output
    2mA
  • Voltage - Output
    40V ~ 90V
  • Frequency - Switching
    -
  • Utilized IC / Part
    MAX1932
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Product
    Evaluation Kits
  • Input Voltage
    4.5 V to 5.5 V
0 Similar Products Remaining