web counter

Analog Devices Inc. ADP5302-EVALZEVAL BOARD FOR ADP5302

Analog Devices Inc. ADP5302-EVALZ Reference Design 1
Analog Devices Inc. ADP5302-EVALZ Reference Design 1
Analog Devices Inc. ADP5302-EVALZ Reference Design 1
Analog Devices Inc. ADP5302-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementEnergy MeterMedical AppliancesBattery Powered InstrumentGas and Water MeterPower Supplies

ECAD Model:

Description

The Analog Devices ADP5302-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5302 Ultra Low Step-Down Regulator, a power management IC. This board features a wide input voltage range of 4.5V to 28V, and can provide up to 3A of continuous output current. It also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The board also includes a graphical user interface for easy configuration and monitoring of the device. This evaluation board is ideal for evaluating the performance of the ADP5302 in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP5302
  • Voltage - Output
    1.8V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    ADP5302
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG BOOST 32V 375MA SOT23-51RFQ
Microchip TechnologyIC REG LINEAR 5V 150MA SOT23-52910RFQ