web counter

Analog Devices Inc. DC1797ABOARD DEMO FOR LTC3536EDD

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Medical and HealthcareWirelessPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices DC1797A-A, LTC3536EDD Demo Board is a 1A, low noise, wide VIN buck-boost DC/DC converter designed for medical and healthcare applications. It features a wide input voltage range of 2.5V to 16V, and a wide output voltage range of 0.8V to 16V. It is capable of delivering up to 1A of continuous output current with a low noise output ripple of less than 10mV. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It is also designed to meet the stringent requirements of medical and healthcare applications, making it an ideal choice for powering medical devices.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1797
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3536
  • RoHS
    Details
  • Voltage-Input
    1.8V ~ 5.5V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    3.3 V
  • Output Current
    1 A
  • Current - Output
    1A
  • Voltage - Output
    3.3V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3536
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up or Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck-Boost
  • Product
    Demonstration Boards
  • Input Voltage
    1.8 V to 5.5 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining