web counter

Analog Devices Inc. EV-ADF4001SD1ZADF4001 200 MHZ CLOCK GEN EVAL

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Analog Devices EV-ADF4001SD1Z Evaluation Board is designed to evaluate the performance of the ADF4001 Integer-N PLL Frequency Synthesizer. This board provides a complete platform for testing and measuring the performance of the ADF4001 in a variety of applications. The board includes a wide range of instrumentation and measurement features, including a frequency counter, a signal generator, a power supply, and a variety of test points. The board also includes a USB interface for easy connection to a PC for programming and data logging. The board is designed to be used with the ADF4001 Evaluation Software, which provides a graphical user interface for programming and testing the ADF4001. The board is ideal for use in a variety of instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Bulk
  • Product Status
    Active
  • Base Product Number
    ADF4001
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Interface Type
    Serial
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    ADF4001
  • RoHS
    Details
  • For Use With
    Low Frequency PLLs
  • Series
    -
  • Packaging
    Bulk
  • Type
    Timing
  • Subcategory
    Development Tools
  • Function
    Clock Generator
  • Note
    -
  • Utilized IC / Part
    ADF4001
  • Supplied Contents
    Board(s)
  • Product Type
    Clock & Timer Development Tools
  • Primary Attributes
    2.7V ~ 5.5V Supply
  • Embedded
    No
  • Secondary Attributes
    SPI Interface
  • Product
    Evaluation Boards
  • Product Category
    Clock & Timer Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon TechnologiesTrans GP BJT NPN 4V 0.05A 4-Pin(3 Tab) SOT-343 T/R16311BUY