web counter

Analog Devices Inc. EVAL-AD1937AZBOARD EVAL FOR AD1937

Analog Devices Inc. EVAL-AD1937AZ Reference Design 1
Analog Devices Inc. EVAL-AD1937AZ Reference Design 1
Analog Devices Inc. EVAL-AD1937AZ Reference Design 1
Analog Devices Inc. EVAL-AD1937AZ Reference Design 1

Applications:

CODEC >

Audio CODEC

End Products:

AudioAudio Interfaces

ECAD Model:

Description

The Analog Devices EVAL-AD1937AZ Evaluation Board is designed to evaluate the performance of the AD1937 four ADC/eight DAC with PLL 192 kHz, 24-bit codec, audio processor. This board features a wide range of audio interfaces, including balanced and unbalanced analog inputs and outputs, digital audio interfaces, and a headphone amplifier. It also includes a PLL for synchronization and a low-noise power supply. The board is designed to provide a comprehensive evaluation of the AD1937 audio processor, allowing users to quickly and easily evaluate its performance. The board is ideal for audio applications such as audio recording, playback, and mixing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Base Part Number
    AD1937
  • Function
    CODEC
  • Operating Supply Voltage
    12V
  • Interface
    USB
  • Utilized IC / Part
    AD1937
  • Supplied Contents
    Board(s)
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • Primary Attributes
    24-Bit, 192kHz, 4 ADCs: 107dB Dynamic Range, 8 DACs: 112dB Dynamic Range
  • Secondary Attributes
    Time Division Multiplexed (TDM), I²C, and SPI Interface, Popguard® Technology
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.12BIT DAC PARALLEL I/F, SMD, 544530RFQ
Analog Devices Inc.IC DAC 12BIT PARALL IOUT 20TSSOP15BUY
Analog Devices Inc.DAC 1-CH R-2R 12-bit 20-Pin LFCSP EP1000BUY
Analog Devices Inc.IC OPAMP VFB 145MHZ RRO SOT23-56857RFQ
Analog Devices Inc.ANALOG DEVICES ADR01ARZ.. Zener Single Diode, SOIC, 8 Pins10RFQ
Analog Devices Inc.V-Ref Precision 10V 10mA 8-Pin SOIC N T/R8RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R O/P ±12V/24V 8-Pin SOIC N T/R534RFQ
Analog Devices Inc.ANALOG DEVICES AD8065ARZOperational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOIC, 8 Pins9942RFQ
Analog Devices Inc.ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins250RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps High Perf 145 MHz4000RFQ
Analog Devices Inc.DAC 1-CH R-2R 12-bit 20-Pin TSSOP T/R800BUY
Load more