web counter

Analog Devices Inc. EVAL-ADAU1361ZANALOG DEVICES EVAL-ADAU1361ZEVAL BOARD FOR ADAU1361

Analog Devices Inc. EVAL-ADAU1361Z Reference Design 1
Analog Devices Inc. EVAL-ADAU1361Z Reference Design 1
Analog Devices Inc. EVAL-ADAU1361Z Reference Design 1
Analog Devices Inc. EVAL-ADAU1361Z Reference Design 1

Applications:

CODEC >

Audio CODEC

End Products:

AudioAudio Interfaces

ECAD Model:

Description

The Analog Devices EVAL-ADAU1361Z Evaluation Board is a powerful tool for evaluating the ADAU1361 Audio Codec. This board features two analog-to-digital converters (ADCs) and two digital-to-analog converters (DACs) with 24-bit resolution, allowing for high-quality audio processing. It also includes an audio processor, which can be used to create complex audio effects and soundscapes. The board is designed to be used with the Analog Devices SigmaStudio software, which provides a graphical user interface for programming and controlling the board. The EVAL-ADAU1361Z Evaluation Board is an ideal solution for audio engineers and hobbyists looking to explore the capabilities of the ADAU1361 Audio Codec.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    SigmaDSP®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADAU1361
  • Interface
    I2C, USB
  • Supplied Contents
    Board(s)
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology0RFQ