Analog Devices Inc. EVAL-AD1938AZANALOG DEVICES EVAL-AD1938AZEVAL BD FOR MULTI CHANNEL 96KHZ CODEC
Description
The Analog Devices EVAL-AD1938AZ Evaluation Board is a powerful tool for evaluating the AD1938 four ADC/eight DAC with PLL 192 kHz, 24-bit codec, audio processor. This board features a wide range of features, including a high-performance audio processor, a low-noise power supply, and a wide range of analog and digital I/O. The board also includes a PLL for synchronizing the audio processor with external sources, as well as a variety of digital signal processing functions. The board is designed to provide a comprehensive evaluation of the AD1938 audio processor, allowing users to quickly and easily evaluate the performance of the device.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- MountCable
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeAudio
- Base Part NumberAD1938
- FunctionCODEC
- Operating Supply Voltage12V
- InterfaceUSB
- Utilized IC / PartAD1938
- Supplied ContentsBoard(s)
- Resolution3 B
- Evaluation KitYes
- Primary Attributes24-Bit, 192kHz, 4 ADCs: 107dB Dynamic Range, 8 DACs: 108dB Dynamic Range
- Secondary AttributesTime Division Multiplexed (TDM), SPI Interface
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Texas Instruments | IC BUFF INVERT 3ST 5.5V SOT23-5 | 996 | RFQ | |
| Nexperia USA Inc. | IC BUFFER NON-INVERT 3.6V 20SO | 4000 | BUY | |
| Analog Devices Inc. | Precision Amplifiers Low Noise CMOS RRIO Prec Quad | 30 | RFQ | |
| Nexperia USA Inc. | IC BUF NON-INVERT 3.6V 20TSSOP | 15525 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8608ARZ - OP AMP, 10MHZ, 5V/uS, SOIC-14 | 2100 | RFQ | |
| Analog Devices Inc. | Op Amp Quad GP R-R I/O 5.5V 14-Pin TSSOP T/R | 2500 | RFQ | |
| Nexperia USA Inc. | IC BUFF NON-INVERT 3.6V 20DHVQFN | 30000 | BUY | |
| Nexperia USA Inc. | IC BUF NON-INVERT 3.6V 20TSSOP | 2500 | BUY | |
| Texas Instruments | Single Inverting Buffer/Driver With 3-State Outputs 5-SOT-23 -40 to 125 | 9 | BUY |


Product
Brand
Articles
Tools