Analog Devices Inc. EVAL-ADAU1381ZANALOG DEVICES EVAL-ADAU1381ZEVAL BOARD FOR ADAU1381
Description
The Analog Devices EVAL-ADAU1381Z Evaluation Board is a powerful tool for evaluating the ADAU1781 SigmaDSP Audio Codec, Audio Processor. This board features a wide range of features, including a 24-bit, 192 kHz audio codec, a low-noise microphone preamplifier, a headphone amplifier, and a variety of digital and analog I/O. It also includes a USB interface for easy connection to a PC, and a graphical user interface for programming and controlling the ADAU1781. The board is designed to provide a comprehensive platform for evaluating the performance of the ADAU1781, and is ideal for audio applications such as audio recording, playback, and signal processing.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeAudio
- Base Part NumberADAU1381
- FunctionCODEC
- Operating Supply Voltage3.3V
- InterfaceI2C, USB
- Utilized IC / PartADAU1381
- Supplied ContentsBoard(s)
- Resolution3 B
- Evaluation KitYes
- EmbeddedNo
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC VREF SERIES 0.04% 8SOIC | 16888 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 200MA 6LFCSP | 1258 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 5V 500MA 8SOIC | 2 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD5675ARUZ - DAC, 16BIT, OCTAL, TSSOP-20 | 2000 | BUY | |
| Analog Devices Inc. | DAC 8-CH Resistor-String 16-bit 20-Pin TSSOP T/R | 225 | BUY |


Product
Brand
Articles
Tools