web counter

Analog Devices Inc. EVAL-ADAU1761ZBOARD EVAL FOR ADAU1761

Analog Devices Inc. EVAL-ADAU1761Z Reference Design 1
Analog Devices Inc. EVAL-ADAU1761Z Reference Design 1
Analog Devices Inc. EVAL-ADAU1761Z Reference Design 1
Analog Devices Inc. EVAL-ADAU1761Z Reference Design 1

Applications:

CODEC >

Audio CODEC

End Products:

AudioAudio Interfaces

ECAD Model:

Description

The Analog Devices EVAL-ADAU1761Z Evaluation Board is a powerful tool for evaluating the ADAU1761 Audio Codec. This 24-bit codec and audio processor features two analog-to-digital converters (ADCs) and two digital-to-analog converters (DACs). The board includes a variety of connectors and components to facilitate the evaluation of the ADAU1761, including a 3.5mm stereo jack, a USB connector, and a JTAG connector. The board also includes a power supply, a microphone, and a headphone amplifier. The EVAL-ADAU1761Z Evaluation Board is an ideal tool for audio engineers and developers who need to evaluate the ADAU1761 Audio Codec.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    SigmaDSP®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Connector Type
    USB
  • Type
    Audio
  • Base Part Number
    ADAU1761
  • Function
    CODEC
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    ADAU1761
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • Primary Attributes
    Stereo, 24-Bit, 8 ~ 96kHz Sampling Rate, GUI Tool
  • Embedded
    Yes, DSP
  • Secondary Attributes
    I2C and GPIO Interfaces, 2 Differential and 1 Stereo Single-Ended Analog Inputs and Outputs
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DAC/ADC 12BIT OCT SPI 16LFCSP2000RFQ