Analog Devices Inc. EVAL-AD1974AZANALOG DEVICES EVAL-AD1974AZAD1974, ADC, EVALUATION BOARD
Description
The Analog Devices EVAL-AD1974AZ Evaluation Board is designed to evaluate the performance of the AD1974 four ADC with PLL 192 kHz, 24-bit codec, audio processor. This board features a wide range of features, including a low-noise power supply, a high-performance analog-to-digital converter, and a digital signal processor. It also includes a PLL clock generator, a digital audio interface, and a headphone amplifier. The board is designed to provide a comprehensive evaluation of the AD1974 audio processor, allowing users to quickly and accurately assess its performance. The board is also designed to be easy to use, with a simple user interface and intuitive controls.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- MountCable
- Number of Pins0
- PackagingBox
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberAD1974
- Operating Supply Voltage3.3V
- InterfaceSerial
- Number of Bits24
- Utilized IC / PartAD1974
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution3 B
- Sampling Rate192 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)192k
- Number of A/D Converters4
- Input Range1.9Vrms
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Nexperia USA Inc. | NEXPERIA - 74HC245D,653 - TRANSCEIVER, OCTAL, 3-STATE O/P, SOIC-20 | 1436 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.13% 8SOIC | 4 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 5V 8MSOP | 5500 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.12% 8SOIC | 5 | RFQ | |
| Nexperia USA Inc. | IC TRANSCVR NON-INVERT 6V 20SO | 10000 | BUY | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | 1943 | BUY | |
| Analog Devices Inc. | V-Ref Precision 5V 30mA 8-Pin SOIC N T/R | 20 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 0.12% 8MSOP | 1 | RFQ | |
| Nexperia USA Inc. | NEXPERIA - 74HC245PW,118 - TRANSCEIVER, 8BIT, 3-STATE, TSSOP-20 | 8544 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 3V 8MSOP | 8518 | RFQ | |
| Nexperia USA Inc. | IC TXRX NON-INVERT 6V 20DHVQFN | 6000 | BUY |
Load more


Product
Brand
Articles
Tools