web counter

Analog Devices Inc. EVAL-AD1939AZANALOG DEVICES EVAL-AD1939AZEVAL BD FOR MULTI CHANNEL 96KHZ CODEC

Analog Devices Inc. EVAL-AD1939AZ Reference Design 1
Analog Devices Inc. EVAL-AD1939AZ Reference Design 1
Analog Devices Inc. EVAL-AD1939AZ Reference Design 1
Analog Devices Inc. EVAL-AD1939AZ Reference Design 1

Applications:

CODEC >

Audio CODEC

End Products:

AudioAudio Interfaces

ECAD Model:

Description

The Analog Devices EVAL-AD1939AZ Evaluation Board is a powerful tool for evaluating the AD1939 four ADC/eight DAC with PLL 192 kHz, 24-bit codec, audio processor. This board features a wide range of features, including a high-performance audio processor, a low-noise power supply, and a wide range of analog and digital I/O. The board also includes a PLL for synchronizing the audio processor with external sources, as well as a variety of digital signal processing functions. The board is designed to provide a comprehensive evaluation of the AD1939 codec, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Base Part Number
    AD1939
  • Function
    CODEC
  • Operating Supply Voltage
    12V
  • Interface
    USB
  • Utilized IC / Part
    AD1939
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    24-Bit, 192kHz, 4 ADCs: 107dB Dynamic Range, 8 DACs: 112dB Dynamic Range
  • Secondary Attributes
    Time Division Multiplexed (TDM), SPI Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8195BUY
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TSSOP28172BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8TSSOP18276RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/SM - SERIAL EEPROM, 64KBIT, 400KHZ, SOIJ-811550RFQ
Analog Devices Inc.ANALOG DEVICES ADR425BRZ.Voltage Reference, Ultraprecision, Low Noise, Series - Fixed, ADR425 Series, 5V, NSOIC-8614RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8MSOP20000RFQ
Analog Devices Inc.OP Amp Single GP ±20V 8-Pin SOIC N T/R8518RFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8SOIJ20000RFQ
Microchip TechnologyMICROCHIP - 24LC64T-I/SN - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, SOIC, 8 Pin(s)13200RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/MS - SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-80RFQ
Microchip TechnologyMICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-80BUY
Load more