web counter

Analog Devices Inc. EVAL-AD5380SDZAD5380 14-Bit DAC Evaluation Board

Analog Devices Inc. EVAL-AD5380SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5380SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5380SDZ Reference Design 1
Analog Devices Inc. EVAL-AD5380SDZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

IndustrialLevel SettingGeneral Control System

ECAD Model:

Description

The Analog Devices EVAL-AD5380SDZ Evaluation Board is designed to evaluate the AD5380 40-Channel, 14-Bit Voltage Output DACs with On-Chip Reference, Industrial Temperature Range. This evaluation board features a 40-channel, 14-bit voltage output DAC with an on-chip reference and an industrial temperature range. It is designed to provide a complete evaluation platform for the AD5380 DACs. The board includes a power supply, a USB interface, and a graphical user interface (GUI) for easy configuration and control. The board also includes a variety of test points and connectors for easy connection to external circuits. The board is ideal for evaluating the performance of the AD5380 DACs in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5380
  • Interface
    I2C, SPI
  • Number of Bits
    14
  • Utilized IC / Part
    AD5380
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, SPI, DSP
  • Sampling Rate
    125 ksps
  • Evaluation Kit
    Yes
  • Settling Time
    8μs
  • Sampling Rate (Per Second)
    125k
  • Number of DAC Channels
    40
  • DAC Type
    Voltage
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DDS 10BIT 75MHZ LP 20-TSSOP5BUY