Analog Devices Inc. EVAL-AD5382SDZAD5382 14-bit DAC Evaluation Board
The Analog Devices EVAL-AD5382SDZ Evaluation Board is designed to evaluate the AD5382 32-Channel, 14-Bit Voltage Output DACs with On-Chip Reference, Industrial Temperature Range. This evaluation board features a 32-channel, 14-bit voltage output DAC with on-chip reference and industrial temperature range. It is designed to provide a complete evaluation platform for the AD5382. The board includes a USB-to-I2C interface, a power supply, and a set of jumpers and connectors for easy connection to the evaluation board. The board also includes a set of test points for easy probing and debugging. The board is designed to be used with the AD5382 Evaluation Software, which provides a graphical user interface for configuring and testing the AD5382. The board is ideal for evaluating the performance of the AD5382 in a variety of applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- MountPCB
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD5382
- InterfaceI2C, SPI
- Number of Bits14
- Utilized IC / PartAD5382
- Supplied ContentsBoard(s)
- Data InterfaceI2C, SPI, DSP
- Sampling Rate125 ksps
- Evaluation KitYes
- Settling Time8μs
- Sampling Rate (Per Second)125k
- Number of DAC Channels32
- DAC TypeVoltage
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | MEMS Microphones x-grade 65dB SNR analog-output mic | 0 | RFQ | |
| Analog Devices | Mic Omni-Directional 350Ohm -38dB 3.63V Rectangular Solder Pad | 31921 | BUY |


Product
Brand
Articles
Tools