Analog Devices, Inc. EVAL-AD5392EBZ
The Analog Devices EVAL-AD5392EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5392, an 8-channel, 14-bit, serial input, voltage-output digital to analog converter. This board is designed for energy metering applications, providing a high-accuracy, low-power solution for measuring and monitoring energy consumption. The board features a wide range of features, including a low-noise power supply, a wide range of voltage and current ranges, and a wide range of output voltage ranges. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The board is also compatible with a variety of software packages, making it an ideal choice for energy metering applications.
- TypeParameter
- Number of Pins0
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Supply5V
- InterfaceParallel, Serial
- Number of Bits14
- Resolution1.75 B
- Sampling Rate125 ksps
- Evaluation KitYes
- Settling Time8 μs
- Radiation HardeningNo
- RoHS StatusRoHS Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices Inc. | ANALOG DEVICES AD7476ARTZ-500RL7Analogue to Digital Converter, 12 bit, 1 MSPS, Single, 2.7 V, 5.25 V, SOT-23 | 2960 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD7476ARTZ-REEL7Analogue to Digital Converter, 12 bit, 2.35 V, 5.25 V, SOT-23 | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD780ARZ. Voltage Reference IC | 2889 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES/SHUNT PROG 8SOIC | 28 | RFQ | |
| Analog Devices Inc. | IC DAC 14BIT 8CHAN 5V 52LQFP | 47 | BUY | |
| Analog Devices Inc. | DAC 8-CH Resistor-String 14-bit 64-Pin LFCSP EP Tray | 12 | RFQ |


Product
Brand
Articles
Tools