web counter

Analog Devices Inc. EVAL-AD5504EBZAD5501/AD5504 DAC Evaluation Board

Analog Devices Inc. EVAL-AD5504EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5504EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5504EBZ Reference Design 1
Analog Devices Inc. EVAL-AD5504EBZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

LightingOptical NetworkingLED Lighting

ECAD Model:

Description

The Analog Devices EVAL-AD5504EBZ is a 12-bit, 4-channel evaluation board designed for optical networking, lighting, and industrial applications. It features a high-speed, low-power, 12-bit, 4-channel, voltage output digital-to-analog converter (DAC) with a wide operating temperature range of -40°C to +125°C. The board is capable of providing up to 4mA of current output and is designed to be used with a wide range of optical networking, lighting, and industrial applications. It is also equipped with a variety of features such as a low-noise, low-distortion, and low-power design, as well as a wide range of output voltage ranges. The board also includes a variety of connectors and jumpers for easy connection to external components.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    nanoDAC®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD5504
  • Operating Supply Voltage
    5V
  • Interface
    SPI, USB
  • Operating Supply Current
    3mA
  • Number of Bits
    12
  • Utilized IC / Part
    AD5504
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI, DSP
  • Resolution
    1.5 B
  • Sampling Rate
    16 Msps
  • Evaluation Kit
    Yes
  • Settling Time
    45μs
  • Sampling Rate (Per Second)
    16M
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining