web counter

Analog Devices, Inc. EVAL-AD5516-1EBZEvaluation Board For AD5516 Series ,16-Channel, 12-Bit Voltage-Output DAC With 14-Bit Increment Mode

Analog Devices, Inc. EVAL-AD5516-1EBZ Reference Design 2
Analog Devices, Inc. EVAL-AD5516-1EBZ Reference Design 1
Analog Devices, Inc. EVAL-AD5516-1EBZ Reference Design 2
Analog Devices, Inc. EVAL-AD5516-1EBZ Reference Design 1
Analog Devices, Inc. EVAL-AD5516-1EBZ Reference Design 1
Analog Devices, Inc. EVAL-AD5516-1EBZ Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemLow Cost Burn-in/TDBI TesterAutomatic Test EquipmentIndustrial ControlOptical NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD5516-1EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5516-1, a 16-channel serial digital to analog converter. This board is designed for instrumentation and measurement applications, and features a wide range of features to help users evaluate the performance of the AD5516-1. It includes a 16-channel, 16-bit DAC, a 16-channel, 16-bit ADC, a 16-channel, 16-bit digital I/O, and a 16-channel, 16-bit analog I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools to help users configure and evaluate the performance of the AD5516-1. The board is also compatible with a variety of development platforms, including Arduino, Raspberry Pi, and BeagleBone.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    13.2V
  • Interface
    Parallel, Serial
  • Number of Bits
    14
  • Resolution
    1.5 B
  • Sampling Rate
    750 ksps
  • Evaluation Kit
    Yes
  • Settling Time
    32 μs
  • Radiation Hardening
    No
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DEMOD QUAD 700M2.7GHZ 24LFCSP1000BUY
Analog Devices Inc.RFID RF IC41BUY
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC DETECTOR RF/IF TRUPWR SC70-67RFQ