web counter

Linear Technology/Analog Devices DC2376A-AEVAL BOARD FOR LTC2664-16

Linear Technology/Analog Devices DC2376A-A Reference Design 2
Linear Technology/Analog Devices DC2376A-A Reference Design 1
Linear Technology/Analog Devices DC2376A-A Reference Design 2
Linear Technology/Analog Devices DC2376A-A Reference Design 1
Linear Technology/Analog Devices DC2376A-A Reference Design 1
Linear Technology/Analog Devices DC2376A-A Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementIndustrial Automation HMIData Acquisition SystemAutomatic Test EquipmentOptical NetworkingPortable InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices DC2376A-A Demo Board is designed to demonstrate the capabilities of the LTC2664-16 Quad, 16-Bit, ±10V Vout SoftSpan Digital to Analog Converter. This board is ideal for instrumentation and measurement applications, providing a simple and easy way to evaluate the performance of the LTC2664-16. The board features a 4-channel, 16-bit DAC with ±10V output range, allowing for precise control of analog signals. The board also includes a power supply, a USB interface, and a set of jumpers and switches for easy configuration. The DC2376A-A Demo Board is a great tool for engineers and technicians who need to quickly and accurately evaluate the performance of the LTC2664-16.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    SoftSpan™
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    LTC2664
  • Interface
    SPI
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2664-16
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Evaluation Kit
    Yes
  • Settling Time
    20μs
  • Number of DAC Channels
    4
  • DAC Type
    Voltage
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ