web counter

Linear Technology/Analog Devices DC2025A-ADEMO BOARD 16CH 16BIT DAC

Linear Technology/Analog Devices DC2025A-A Reference Design 4
Linear Technology/Analog Devices DC2025A-A Reference Design 1
Linear Technology/Analog Devices DC2025A-A Reference Design 2
Linear Technology/Analog Devices DC2025A-A Reference Design 3
Linear Technology/Analog Devices DC2025A-A Reference Design 4
Linear Technology/Analog Devices DC2025A-A Reference Design 1
Linear Technology/Analog Devices DC2025A-A Reference Design 1
Linear Technology/Analog Devices DC2025A-A Reference Design 2
Linear Technology/Analog Devices DC2025A-A Reference Design 3
Linear Technology/Analog Devices DC2025A-A Reference Design 4

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemTest EquipmentOptical NetworkingIndustrialInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC2025A-A Demo Board is designed to demonstrate the capabilities of the LTC2668-16, a 16-channel, 16-bit, ±10V VOUT SoftSpan DAC with 10ppm/degree Celsius Max Reference, Instrumentation and Measurement. This demo board features a wide range of features, including a high-performance, low-noise, low-power, low-cost, and low-distortion DAC. It also features a wide range of output voltage ranges, from ±10V to ±2.5V, and a wide range of output current ranges, from 0.5mA to 10mA. The board also includes a 10ppm/degree Celsius Max Reference, which ensures accurate and stable performance over a wide temperature range. Additionally, the board includes a variety of connectors and jumpers for easy connection to external components. The DC2025A-A Demo Board is an ideal solution for applications requiring high-performance, low-noise, low-power, low-cost, and low-distortion DACs.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    SoftSpan™
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Base Part Number
    LTC2668
  • Utilized IC / Part
    LTC2668-16
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Evaluation Kit
    Yes
  • Settling Time
    9μs
  • Number of DAC Channels
    16
  • DAC Type
    Voltage
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ