Analog Devices, Inc. EVAL-AD5516-3EBZ16-CHANNEL, 12-BIT VOLTAGE-OUTPUT DAC WITH 14-BIT INCREMENT MODE
The Analog Devices EVAL-AD5516-3EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD5516-3, a 16-channel serial digital to analog converter. This board is designed for instrumentation and measurement applications, and features a wide range of features to help users evaluate the performance of the AD5516-3. It includes a 16-channel, 16-bit DAC, a 16-channel, 16-bit ADC, a 16-channel, 16-bit digital I/O, and a 16-channel, 16-bit analog I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools to help users configure and evaluate the performance of the AD5516-3. The board is also compatible with a variety of development platforms, including Arduino, Raspberry Pi, and BeagleBone.
- TypeParameter
- Number of Pins0
- PackagingBulk
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Supply13.2V
- InterfaceParallel, Serial
- Operating Supply Current5mA
- Number of Bits14
- Resolution1.5 B
- Sampling Rate750 ksps
- Evaluation KitYes
- Settling Time32 μs
- RoHS StatusRoHS Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ADC Single Delta-Sigma 470sps 16-bit Serial 24-Pin TSSOP T/R | 10 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD7795BRUZ - 16BIT ADC,6CH,PGA,SMD TSSOP24 | 0 | RFQ | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | 1943 | BUY | |
| Microchip Technology | EEPROM SERIAL 64K, 24LC64, SOIC8 | 700 | RFQ |


Product
Brand
Articles
Tools