web counter

Analog Devices Inc. EVAL-AD7152EBZBOARD EVAL AD7152

Analog Devices Inc. EVAL-AD7152EBZ Reference Design 3
Analog Devices Inc. EVAL-AD7152EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7152EBZ Reference Design 2
Analog Devices Inc. EVAL-AD7152EBZ Reference Design 3
Analog Devices Inc. EVAL-AD7152EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7152EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7152EBZ Reference Design 2
Analog Devices Inc. EVAL-AD7152EBZ Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotivePressure SensorFlow MeterAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices EVAL-AD7152EBZ is an evaluation kit for the AD7152, a 12-bit, 2-channel analog-to-digital converter (ADC) designed for automotive and transportation applications. This kit provides a complete platform for evaluating the performance of the AD7152 in a variety of automotive and transportation applications. It includes a USB-based evaluation board, a software package, and a set of accessories. The evaluation board features two differential inputs, a reference voltage, and a power supply. The software package includes a graphical user interface (GUI) for configuring the AD7152 and for viewing the results of the ADC conversion. The accessories include a set of cables and connectors for connecting the evaluation board to the target system. The EVAL-AD7152EBZ is an ideal tool for evaluating the performance of the AD7152 in automotive and transportation applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    2.7V~3.6V
  • Base Part Number
    AD7152
  • Operating Supply Voltage
    3.6V
  • Interface
    I2C
  • Utilized IC / Part
    AD7152
  • Supplied Contents
    Board(s)
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • Sensor Type
    Touch, Capacitive
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADUM5010ARSZ - Digital Isolator, 1 Channel, 3.3 V, 5 V, SSOP, 20 Pins450RFQ
Analog Devices Inc.DC DC CONVERTER 3.15-5.25V 150MW5000RFQ