web counter

Analog Devices, Inc. EVAL-AD7470CB

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialIndustrial

ECAD Model:

Description

The Analog Devices EVAL-AD7470CB Evaluation Board is designed to evaluate the performance of the AD7470, a 10-bit, 1.5 MSPS high speed, low power Analog to Digital Converter (ADC) with an industrial temperature range. This board features a wide range of features, including a low power consumption of only 1.5 mW, a wide input voltage range of 0.5 V to 4.5 V, and a high sampling rate of 1.5 MSPS. It also includes a wide range of digital and analog interfaces, including SPI, I2C, and UART, as well as a variety of analog input and output connectors. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The EVAL-AD7470CB Evaluation Board is an ideal solution for applications requiring high speed, low power, and high accuracy ADC performance.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Not Compliant
  • ECCN (US)
    EAR99
  • SVHC
    Yes
  • SVHC Exceeds Threshold
    Yes
  • Automotive
    No
  • PPAP
    No
  • Supported Device
    AD7470
  • Supported Device Technology
    ADC
  • Sampling Rate (SPS)
    1.1M
  • Input Voltage Range (VDC)
    5(Typ)
  • Daughter Cards
    No
  • Support FPGA
    No
  • Part Status
    Active
  • Type
    Evaluation Kit
  • Number of Bits
    10
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8195BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8TSSOP18276RFQ
Analog Devices Inc.ANALOG DEVICES - AD7416ARZ - Temperature Sensor IC, Digital, ± 2°C, -40 °C, 85 °C, SOIC, 8 Pins98BUY
Analog Devices Inc.SENSOR DIGITAL -40C-55C 16SOIC1500BUY
Analog Devices Inc.ANALOG DEVICES AD780ARZ. Voltage Reference IC2889RFQ
Analog Devices Inc.ANALOG DEVICES - ADG715BRUZ - Analogue Switch, Octal Channel, 8 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 24 Pins0RFQ
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube35BUY
Analog Devices Inc.ANALOG DEVICES AD7418ARZTemperature Sensor IC, Digital,2C, -55 C, 125 C, SOIC, 8 Pins6203BUY
Microchip TechnologyMICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-80BUY
Microchip Technology64K 8KX8 2.5V SER EE EXT3300RFQ
Load more