web counter

Analog Devices Inc. EVAL-AD7746EBZBOARD EVALUATION FOR AD7746

Analog Devices Inc. EVAL-AD7746EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7746EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7746EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7746EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotivePressure SensorFlow MeterAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices EVAL-AD7746EBZ is a 24-bit ADC designed for automotive and transportation applications. It features a low-noise, low-power design with a wide dynamic range, making it ideal for use in automotive and transportation systems. The ADC has a wide input range of 0V to 5V, and can sample up to 1MHz. It also features a built-in temperature sensor, allowing for accurate temperature measurements. The EVAL-AD7746EBZ is designed to meet the stringent requirements of automotive and transportation applications, and is capable of providing reliable and accurate data in a wide range of conditions.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Supply
    2.7V~5.25V
  • Base Part Number
    AD7746
  • Operating Supply Voltage
    5.25V
  • Interface
    I2C
  • Utilized IC / Part
    AD7746
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • Sensor Type
    Touch, Capacitive
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Quadrature Mod 24-Pin LFCSP EP T/R20782BUY
Analog Devices Inc.DAC 2-CH Interpolation Filter 16Bit 72-Pin LFCSP-VQ Tray2684BUY
Analog Devices Inc.Digital to Analog Converters - DAC Dual 16B 1200 MSPS49BUY
Analog Devices Inc.ANALOG DEVICES - AD9122BCPZ - DIGITAL TO ANALOG CONVERTER DAC, 16 BIT, 1.23GSPS, LFCSP-7210RFQ
Analog Devices Inc.DAC 2-CH Current Steering 16-bit 72-Pin LFCSP EP T/R10000RFQ