web counter

Analog Devices Inc. EVAL-AD7767EDZBOARD EVAL AD7767 128KSPS 108DB

Analog Devices Inc. EVAL-AD7767EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7767EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7767EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7767EDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMedical and HealthcareWirelessUSB WirelessInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EVAL-AD7767EDZ Evaluation Board is a versatile tool for evaluating the performance of the AD7767, a 24-bit, 128 KSPS single-channel oversampled successive-approximation ADC. This board is designed for instrumentation and measurement applications, and features a wide range of features to help users evaluate the performance of the AD7767. It includes a low-noise power supply, a precision reference, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and data acquisition. The board is also compatible with a variety of software packages, allowing users to quickly and easily evaluate the performance of the AD7767.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    28
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7767
  • Operating Supply Voltage
    2.625V
  • Interface
    Serial
  • Number of Bits
    24
  • Utilized IC / Part
    AD7767
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    3 B
  • Sampling Rate
    128 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    128k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    15mW @ 128kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD5934YRSZ IC, 12BIT IMPEDANCE CONVERTER, 59344438RFQ
Microchip Technology24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8195BUY
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TSSOP28172BUY
Microchip TechnologyEEPROM 8kx8 - 2.5V7500BUY
Microchip TechnologyEEPROM 8kx8 - 2.5V5000RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ SOT23-51750RFQ
Analog Devices Inc.IC OPAMP GP 1 CIRCUIT 8DIP96RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-80RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TDFN3560BUY
Analog Devices Inc.OP Amp Single GP ±20V 8-Pin SOIC N T/R8518RFQ
Load more