web counter

Analog Devices Inc. EVAL-ADF4252EBZ2BOARD EVAL ADF4252 NO VCO/FILTER

Analog Devices Inc. EVAL-ADF4252EBZ2 Reference Design 2
Analog Devices Inc. EVAL-ADF4252EBZ2 Reference Design 1
Analog Devices Inc. EVAL-ADF4252EBZ2 Reference Design 2
Analog Devices Inc. EVAL-ADF4252EBZ2 Reference Design 1
Analog Devices Inc. EVAL-ADF4252EBZ2 Reference Design 1
Analog Devices Inc. EVAL-ADF4252EBZ2 Reference Design 2

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The EVAL-ADF4252EBZ2 Evaluation Board from Analog Devices is a versatile tool for evaluating the performance of the ADF4252 Dual Fractional/Integer Frequency Synthesizer. This board features a wide range of instrumentation and measurement capabilities, including a frequency range of up to 4.4 GHz, a wide range of output power levels, and a low phase noise of -90 dBc/Hz. It also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for applications such as wireless communications, test and measurement, and instrumentation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    3GHz
  • Base Part Number
    ADF4252
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    9V
  • Interface
    Parallel
  • Operating Supply Current
    13mA
  • Utilized IC / Part
    ADF4252
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Dual Fractional-N PLL
  • Embedded
    No
  • Secondary Attributes
    Board Excludes Loop Filter and VCO
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8618ARZOperational Amplifier, QUAD, 20 MHz, 4 Amplifier, 12 V/s, 2.7V to 5V, SOIC, 14 Pins87850RFQ
Analog Devices Inc.IC DGT POT 10KOHM 256TAP 16TSSOP600BUY
Analog Devices Inc.ANALOG DEVICES - AD8652ARZ - OP AMP, DUAL 50MHZ RRI/O, SMD, 86525RFQ