Analog Devices Inc. EVAL-ADF7021DBJZANALOG DEVICES EVAL-ADF7021DBJZJAPANESE ARIB STD-T67 (426-430MHZ)
Description
The Analog Devices EVAL-ADF7021DBJZ is a daughter board based on the ADF7021 426 - 435 MHz ISM Band Transceiver with External Inductor VCO. This evaluation board is designed to help engineers evaluate the performance of the ADF7021 transceiver in a variety of communications and telecom applications. It features a wide range of features, including a high-performance VCO, a low-noise amplifier, a power amplifier, a low-IF receiver, and a low-power transmitter. The board also includes a variety of connectors and test points for easy evaluation and testing. The board is designed to be used with the Analog Devices ADF7021 Evaluation Kit, which provides a complete development environment for the ADF7021 transceiver.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver, FSK
- Frequency426MHz~435MHz
- Base Part NumberADF7021
- Operating Supply Voltage3.6V
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - ADF7021BCPZ - RF Transceiver, 80Mhz to 950Mhz, 2FSK, 3FSK, 4FSK, MSK, 32.8Kbps, 2.3V to 3.6V, LFCSP-48 | 15000 | RFQ |


Product
Brand
Articles
Tools