web counter

Analog Devices Inc. EVAL-ADF7021-NDBZ5BOARD EVALUATION FOR ADF7021

Analog Devices Inc. EVAL-ADF7021-NDBZ5 Reference Design 1
Analog Devices Inc. EVAL-ADF7021-NDBZ5 Reference Design 1
Analog Devices Inc. EVAL-ADF7021-NDBZ5 Reference Design 1
Analog Devices Inc. EVAL-ADF7021-NDBZ5 Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADF7021-NDBZ5 is a daughter board based on the ADF7021-N 80 to 650 MHz ISM Band Transceiver. It is designed for use in communications and telecom evaluation applications. The board features a low-power, high-performance transceiver with a wide range of features, including a low-IF architecture, a high-speed data rate of up to 500 kbps, and a wide operating temperature range of -40°C to +85°C. It also includes a range of integrated peripherals, such as a 32-bit ARM Cortex-M3 processor, a 12-bit ADC, and a 12-bit DAC. The board is designed to be used with the Analog Devices ADF7021-N Evaluation Kit, which provides a complete development environment for the ADF7021-N transceiver.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, FSK
  • Frequency
    80MHz~650MHz
  • Base Part Number
    ADF7021
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Digital Isolator CMOS 7-CH 17MHZ 20-Pin SSOP Tube127RFQ