web counter

Analog Devices Inc. EVAL-ADF7021-NDBIZBOARD EVALUATION FOR ADF7021

Analog Devices Inc. EVAL-ADF7021-NDBIZ Reference Design 1
Analog Devices Inc. EVAL-ADF7021-NDBIZ Reference Design 1
Analog Devices Inc. EVAL-ADF7021-NDBIZ Reference Design 1
Analog Devices Inc. EVAL-ADF7021-NDBIZ Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADF7021-NDBIZ Daughter Board is a powerful communications and telecom solution based on the ADF7021-N 421 - 458 MHz ISM Band Transceiver with External Inductor VCO. This board is designed to provide a complete evaluation platform for the ADF7021-N transceiver, allowing users to quickly and easily evaluate the performance of the device. The board includes an external inductor VCO, a power amplifier, a low noise amplifier, a power detector, and a variety of other components. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the board and evaluate the performance of the transceiver. The board is ideal for applications such as wireless sensor networks, industrial automation, and remote control systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, FSK
  • Frequency
    421MHz~458MHz
  • Base Part Number
    ADF7021
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC MCU 16BIT 16KB FLASH 20SSOP6200RFQ