web counter

Analog Devices Inc. EVAL-ADF7021-VDB3ZANALOG DEVICES EVAL-ADF7021-VDB3Z868 - 870MHZ - EVALUATION BOARD

Analog Devices Inc. EVAL-ADF7021-VDB3Z Reference Design 1
Analog Devices Inc. EVAL-ADF7021-VDB3Z Reference Design 1
Analog Devices Inc. EVAL-ADF7021-VDB3Z Reference Design 1
Analog Devices Inc. EVAL-ADF7021-VDB3Z Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADF7021-VDB3Z is a daughter board based on the ADF7021-V 156 - 162 MHz Narrow-Band Transceiver. It is designed for use in communications and telecom applications. The board features a wide range of features, including a low power consumption, high sensitivity, and a wide operating temperature range. It also has a high data rate, low current consumption, and a wide frequency range. The board is also equipped with a variety of connectors, allowing for easy integration into existing systems. The board is also designed to be compatible with a variety of development tools, making it easy to develop and test applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 4 weeks ago)
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, FSK
  • Frequency
    156MHz~162MHz
  • Base Part Number
    ADF7021
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining