Analog Devices Inc. EVAL-ADICUP3029ADUCM3027/ADUCM3029 EVAL BRD
The Analog Devices EVAL-ADICUP3029 is an Arduino-based wireless development platform designed for Internet of Things (IoT) applications. It is based on the ADuCM3029, an ultra-low power ARM Cortex-M3 processor, and provides a comprehensive set of communications and telecom solutions. The platform is ideal for prototyping and developing IoT applications, such as smart home, industrial automation, and medical devices. It features a wide range of peripherals, including an LCD display, a temperature sensor, a light sensor, a microphone, and a Bluetooth Low Energy (BLE) module. The platform also includes a comprehensive software development kit (SDK) with libraries, example code, and documentation. The EVAL-ADICUP3029 is a powerful and versatile platform for developing IoT applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Mounting TypeFixed
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M3
- Utilized IC / PartADuCM3027, ADuCM3029
- ContentsBoard(s), Cable(s)
- Board TypeEvaluation Platform
- REACH SVHCNo SVHC
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | Coldfire V1 MCF51JM Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10) | 1500 | RFQ | |
| NXP USA Inc. | MCU 32-bit MCF51JM ColdFire RISC 128KB Flash 3.3V/5V 64-Pin PQFP Tray | 9999 | RFQ | |
| NXP USA Inc. | Coldfire V1 MCF51JM Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14) | 1500 | RFQ | |
| NXP USA Inc. | MCU 32-Bit MCF51JM ColdFire RISC 128KB Flash 3.3V/5V 64-Pin LQFP Tray | 0 | RFQ | |
| NXP USA Inc. | MCU 32-Bit MCF51JM ColdFire RISC 128KB Flash 3.3V/5V 64-Pin PQFP Tray | 352 | RFQ | |
| NXP USA Inc. | IC MCU 32BIT 128KB FLASH 80LQFP | 2 | RFQ | |
| NXP USA Inc. | 32-bit Microcontrollers - MCU 64L 128K FLASH 16K RAM | 0 | RFQ | |
| NXP USA Inc. | 32-bit Microcontrollers - MCU 80L 128K FLASH 16K RAM | 1000 | RFQ |


Product
Brand
Articles
Tools