web counter

Cooper MC27561-LIONMC27561-LION

Cooper MC27561-LION Reference Design 2
Cooper MC27561-LION Reference Design 1
Cooper MC27561-LION Reference Design 2
Cooper MC27561-LION Reference Design 1
Cooper MC27561-LION Reference Design 1
Cooper MC27561-LION Reference Design 2

Applications:

Internet of Things (IoT) >

Processors

End Products:

Communications and TelecomIoT Applications

ECAD Model:

Description

The Arrow Development Tools MC27561-LION is a powerful communications and telecom board that is designed to help developers create innovative Internet of Things (IoT) applications. It is based on the Arrow SmartEverything LION IoT SoM Development Board, which features a powerful ARM Cortex-M4 processor and a wide range of integrated peripherals. The board also includes a variety of communication interfaces, including Wi-Fi, Bluetooth, and Ethernet, as well as a range of sensors and actuators. The board is designed to be used with the Arrow SmartEverything Studio development environment, which provides a comprehensive set of tools for creating and debugging IoT applications. With the MC27561-LION, developers can quickly and easily create powerful IoT applications that can be deployed in a variety of environments.