web counter

STMicroelectronics B-L475E-IOT01A1STM32 IOT DISCOVERY NODE 915MHZ

STMicroelectronics B-L475E-IOT01A1 Reference Design 16
STMicroelectronics B-L475E-IOT01A1 Reference Design 1
STMicroelectronics B-L475E-IOT01A1 Reference Design 2
STMicroelectronics B-L475E-IOT01A1 Reference Design 3
STMicroelectronics B-L475E-IOT01A1 Reference Design 4
STMicroelectronics B-L475E-IOT01A1 Reference Design 5
STMicroelectronics B-L475E-IOT01A1 Reference Design 6
STMicroelectronics B-L475E-IOT01A1 Reference Design 7
STMicroelectronics B-L475E-IOT01A1 Reference Design 8
STMicroelectronics B-L475E-IOT01A1 Reference Design 9
STMicroelectronics B-L475E-IOT01A1 Reference Design 10
STMicroelectronics B-L475E-IOT01A1 Reference Design 11
STMicroelectronics B-L475E-IOT01A1 Reference Design 12
STMicroelectronics B-L475E-IOT01A1 Reference Design 13
STMicroelectronics B-L475E-IOT01A1 Reference Design 14
STMicroelectronics B-L475E-IOT01A1 Reference Design 15
STMicroelectronics B-L475E-IOT01A1 Reference Design 16
STMicroelectronics B-L475E-IOT01A1 Reference Design 1
STMicroelectronics B-L475E-IOT01A1 Reference Design 1
STMicroelectronics B-L475E-IOT01A1 Reference Design 2
STMicroelectronics B-L475E-IOT01A1 Reference Design 3
STMicroelectronics B-L475E-IOT01A1 Reference Design 4
STMicroelectronics B-L475E-IOT01A1 Reference Design 5
STMicroelectronics B-L475E-IOT01A1 Reference Design 6
STMicroelectronics B-L475E-IOT01A1 Reference Design 7
STMicroelectronics B-L475E-IOT01A1 Reference Design 8
STMicroelectronics B-L475E-IOT01A1 Reference Design 9
STMicroelectronics B-L475E-IOT01A1 Reference Design 10
STMicroelectronics B-L475E-IOT01A1 Reference Design 11
STMicroelectronics B-L475E-IOT01A1 Reference Design 12
STMicroelectronics B-L475E-IOT01A1 Reference Design 13
STMicroelectronics B-L475E-IOT01A1 Reference Design 14
STMicroelectronics B-L475E-IOT01A1 Reference Design 15
STMicroelectronics B-L475E-IOT01A1 Reference Design 16

Applications:

Internet of Things (IoT) >

Processors

End Products:

Communications and TelecomIoT Applications

ECAD Model:

Description

The STMicroelectronics B-L475E-IOT01A1 STM32L4 Discovery Kit IoT node is a low-power wireless communications and telecom solution that provides Bluetooth Low Energy (BLE), Near Field Communication (NFC), Sub-GHz, and Wi-Fi connectivity. It is designed to enable rapid prototyping and development of applications for the Internet of Things (IoT). The kit includes an STM32L4 microcontroller, a range of sensors, and a range of connectivity options. It also includes a comprehensive set of software libraries and tools to help developers quickly create their own IoT applications. The kit is ideal for applications such as home automation, industrial automation, asset tracking, and healthcare.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    STM32L4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart 4.x Low Energy (BLE)
  • Frequency
    915MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS M24SR64-YMN6T/2 NFC/RFID TAG, 8KB, 13.56MHZ, NSOIC-812500BUY
NDK America, Inc.Crystal 32.7680KHZ 6PF SMD3010RFQ
STMicroelectronicsMEMS NANO PRESSURE SENSOR: 260-120160RFQ
MacronixIC FLASH 64M SPI 80MHZ 8SOP1792BUY
NIHON INTER ELECTRONICS CORPCrystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3)0RFQ
STMicroelectronicsRF TXRX MODULE ISM<1GHZ CHIP ANT99996RFQ
STMicroelectronicsIC PWR SWITCH 1CH 500MA SOT23-518000RFQ
MacronixIC FLASH 64M SPI 80MHZ 8WSON6585BUY
STMicroelectronicsSTMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-345000RFQ