web counter

STMicroelectronics B-L475E-IOT01A2STM32 IOT DISCOVERY NODE 868MHZ

STMicroelectronics B-L475E-IOT01A2 Reference Design 1
STMicroelectronics B-L475E-IOT01A2 Reference Design 1
STMicroelectronics B-L475E-IOT01A2 Reference Design 1
STMicroelectronics B-L475E-IOT01A2 Reference Design 1

Applications:

Internet of Things (IoT) >

Processors

End Products:

Communications and TelecomIoT Applications

ECAD Model:

Description

The STMicroelectronics B-L475E-IOT01A2 STM32L4 Discovery Kit IoT node is a low-power wireless communications and telecom solution that provides Bluetooth Low Energy (BLE), Near Field Communication (NFC), Sub-GHz, and Wi-Fi connectivity. It is designed to enable rapid prototyping and development of applications for the Internet of Things (IoT). The kit includes an STM32L4 microcontroller, a range of sensors, and a range of connectivity options. It also includes a comprehensive set of software libraries and tools to help developers quickly create their own IoT applications. The kit is ideal for applications such as home automation, industrial automation, asset tracking, and healthcare.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    STM32L4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth® Smart 4.x Low Energy (BLE)
  • Frequency
    868MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS M24SR64-YMN6T/2 NFC/RFID TAG, 8KB, 13.56MHZ, NSOIC-812500BUY
MacronixIC FLASH 64MBIT SPI QUAD 22WLCSP12000BUY
MacronixIC FLASH 64M SPI 80MHZ 8SOP0RFQ
STMicroelectronicsRF TXRX MODULE ISM<1GHZ CHIP ANT99996BUY
STMicroelectronicsIC MCU 32BIT 128KB FLASH 48LQFP43640RFQ