web counter

Cooper MC27561 - TIGERMC27561-TIGER

Cooper MC27561 - TIGER Reference Design 8
Cooper MC27561 - TIGER Reference Design 1
Cooper MC27561 - TIGER Reference Design 2
Cooper MC27561 - TIGER Reference Design 3
Cooper MC27561 - TIGER Reference Design 4
Cooper MC27561 - TIGER Reference Design 5
Cooper MC27561 - TIGER Reference Design 6
Cooper MC27561 - TIGER Reference Design 7
Cooper MC27561 - TIGER Reference Design 8
Cooper MC27561 - TIGER Reference Design 1
Cooper MC27561 - TIGER Reference Design 1
Cooper MC27561 - TIGER Reference Design 2
Cooper MC27561 - TIGER Reference Design 3
Cooper MC27561 - TIGER Reference Design 4
Cooper MC27561 - TIGER Reference Design 5
Cooper MC27561 - TIGER Reference Design 6
Cooper MC27561 - TIGER Reference Design 7
Cooper MC27561 - TIGER Reference Design 8

Applications:

Internet of Things (IoT) >

Processors

End Products:

Communications and TelecomIoT Applications

ECAD Model:

Description

board. It is based on the Qualcomm® Snapdragon™ 410E processor and is designed to provide a complete development platform for the development of IoT applications. It features a wide range of connectivity options, including Wi-Fi, Bluetooth, Zigbee, and LTE, as well as a variety of sensors and peripherals. The board also includes a range of development tools, such as an integrated development environment (IDE), a debugger, and a simulator. The board is designed to be used with the IOTEAM Cloud platform, which provides a secure and reliable platform for the development and deployment of IoT applications. The board is also compatible with a range of third-party development tools, such as Arduino and Raspberry Pi. With its wide range of features and development tools, the MC27561 - TIGER Development Board is an ideal choice for developers looking to create innovative IoT applications.