web counter

Microchip Technology DM160230PIC18 POE MAIN BOARD

Microchip Technology DM160230 Reference Design 10
Microchip Technology DM160230 Reference Design 1
Microchip Technology DM160230 Reference Design 2
Microchip Technology DM160230 Reference Design 3
Microchip Technology DM160230 Reference Design 4
Microchip Technology DM160230 Reference Design 5
Microchip Technology DM160230 Reference Design 6
Microchip Technology DM160230 Reference Design 7
Microchip Technology DM160230 Reference Design 8
Microchip Technology DM160230 Reference Design 9
Microchip Technology DM160230 Reference Design 10
Microchip Technology DM160230 Reference Design 1
Microchip Technology DM160230 Reference Design 1
Microchip Technology DM160230 Reference Design 2
Microchip Technology DM160230 Reference Design 3
Microchip Technology DM160230 Reference Design 4
Microchip Technology DM160230 Reference Design 5
Microchip Technology DM160230 Reference Design 6
Microchip Technology DM160230 Reference Design 7
Microchip Technology DM160230 Reference Design 8
Microchip Technology DM160230 Reference Design 9
Microchip Technology DM160230 Reference Design 10

Applications:

Internet of Things (IoT) >

Processors

End Products:

Communications and TelecomIoT Applications

ECAD Model:

Description

The Microchip Technology DM160230-DM160230, DM160230, PIC18 PoE Development Kit for IoT Applications, Communications and Telecom is a comprehensive development platform for designing and testing Power over Ethernet (PoE) applications. It includes a PIC18F67J60 microcontroller, a PoE interface board, and a variety of development tools. The kit is designed to enable developers to quickly and easily create PoE-enabled applications for the Internet of Things (IoT), communications, and telecom. The kit includes a PIC18F67J60 microcontroller, a PoE interface board, and a variety of development tools. The PIC18F67J60 microcontroller is a low-power, high-performance 8-bit microcontroller with integrated Ethernet and PoE support. The PoE interface board provides a convenient way to connect the microcontroller to a PoE-enabled network. The development tools include a PICkit 3 programmer/debugger, an MPLAB X IDE, and a C compiler. The kit also includes a variety of sample applications and tutorials to help developers get started quickly.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2018
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    PIC18F67J60
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, MCU, 8-Bit
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining