web counter

Analog Devices Inc. EVAL-ADM1184EBZEvaluation Kit For ADM1184 0.8 % Accurate Quad Voltage Monitor

Analog Devices Inc. EVAL-ADM1184EBZ Reference Design 3
Analog Devices Inc. EVAL-ADM1184EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1184EBZ Reference Design 2
Analog Devices Inc. EVAL-ADM1184EBZ Reference Design 3
Analog Devices Inc. EVAL-ADM1184EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1184EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1184EBZ Reference Design 2
Analog Devices Inc. EVAL-ADM1184EBZ Reference Design 3

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

Consumer ElectronicsAlarm Control PanelLCD MonitorDesktops and Servers

ECAD Model:

Description

The Analog Devices EVAL-ADM1184EBZ Evaluation Kit is designed to demonstrate the operation of the ADM1184 as a quad voltage monitor in a multiple supply system. This kit is suitable for a wide range of applications, including consumer electronics, industrial, automotive, medical, and military. The kit includes the ADM1184 quad voltage monitor, a USB-to-I2C interface board, and a GUI software package. The ADM1184 is a low-power, high-accuracy voltage monitor with four independent voltage monitoring channels. It features an adjustable threshold voltage, programmable hysteresis, and an open-drain output. The USB-to-I2C interface board allows for easy connection to a PC for configuration and monitoring. The GUI software package provides a graphical user interface for setting up and monitoring the ADM1184.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADM1184
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Utilized IC / Part
    ADM1184
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4 Inputs, 3 Open-Drain Enable Outputs
  • Embedded
    No
  • Secondary Attributes
    Open-Drain Power-Good Output
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.SENS GYRO 250DEG/S 7MV 32CBGA30RFQ
Analog Devices Inc.IC GYROSCOPE YAW RATE 32-CBGA5000BUY