web counter

Analog Devices Inc. EVAL-ADM1186-1EBZANALOG DEVICES EVAL-ADM1186-1EBZ EVALUATION KIT FOR ADM1186-1

Analog Devices Inc. EVAL-ADM1186-1EBZ Reference Design 5
Analog Devices Inc. EVAL-ADM1186-1EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1186-1EBZ Reference Design 2
Analog Devices Inc. EVAL-ADM1186-1EBZ Reference Design 3
Analog Devices Inc. EVAL-ADM1186-1EBZ Reference Design 4
Analog Devices Inc. EVAL-ADM1186-1EBZ Reference Design 5
Analog Devices Inc. EVAL-ADM1186-1EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1186-1EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1186-1EBZ Reference Design 2
Analog Devices Inc. EVAL-ADM1186-1EBZ Reference Design 3
Analog Devices Inc. EVAL-ADM1186-1EBZ Reference Design 4
Analog Devices Inc. EVAL-ADM1186-1EBZ Reference Design 5

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

SecurityAlarm SystemNotebookSystem Monitoring and ControlTelecommunications EquipmentDesktops and ServersPower Supplies

ECAD Model:

Description

The Analog Devices EVAL-ADM1186-1EBZ Evaluation Board is designed to evaluate the ADM1186-1 Quad Voltage Sequencer and Monitor, Security and Power Management IC. This board provides a platform for testing and evaluating the features of the ADM1186-1 IC, including its voltage sequencing, monitoring, and power management capabilities. The board includes a variety of components, such as a voltage regulator, voltage dividers, and a power switch, to enable users to easily test the IC's features. The board also includes a USB interface for programming and debugging the IC. The EVAL-ADM1186-1EBZ Evaluation Board is an ideal tool for engineers and designers who need to evaluate the performance of the ADM1186-1 IC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADM1186
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Utilized IC / Part
    ADM1186-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Grayhill Inc.GRAYHILL 78B02T DIP / SIP Switch, 78 Series, SPST, Through Hole, 2 Circuits, DIP Unsealed, 24 VDC7BUY
Analog Devices Inc.IC SEQUENCER/SUPERVISOR 32LQFP65BUY
Littelfuse Inc.MAGNET 1.125"L X 0.259"W PLASTIC2635RFQ
STMicroelectronicsSTMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-32500RFQ