web counter

Analog Devices Inc. EVAL-ADM1186-2MBZAnalog Devices EVAL-ADM1186-2MBZ

Analog Devices Inc. EVAL-ADM1186-2MBZ Reference Design 2
Analog Devices Inc. EVAL-ADM1186-2MBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1186-2MBZ Reference Design 2
Analog Devices Inc. EVAL-ADM1186-2MBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1186-2MBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1186-2MBZ Reference Design 2

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

SecurityAlarm SystemNotebookSystem Monitoring and ControlTelecommunications EquipmentDesktops and ServersPower Supplies

ECAD Model:

Description

The Analog Devices EVAL-ADM1186-2MBZ is a micro-evaluation board designed for use with the ADM1186-2 Quad Voltage Sequencer and Monitor, Security and Power Management IC. This board provides a convenient platform for evaluating the features and performance of the ADM1186-2 IC. It includes a 4-channel voltage sequencer, a voltage monitor, and a power management system. The board also includes a USB interface for programming and debugging, as well as a variety of connectors for connecting to external components. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADM1186
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Utilized IC / Part
    ADM1186-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC SWITCH SPDT DUAL 16TSSOP0RFQ
Analog Devices Inc.IC REG LINEAR 5V 200MA TSOT23-58RFQ