web counter

Analog Devices Inc. EVAL-ADM1186-1MBZAnalog Devices EVAL-ADM1186-1MBZ

Analog Devices Inc. EVAL-ADM1186-1MBZ Reference Design 2
Analog Devices Inc. EVAL-ADM1186-1MBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1186-1MBZ Reference Design 2
Analog Devices Inc. EVAL-ADM1186-1MBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1186-1MBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1186-1MBZ Reference Design 2

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

SecurityAlarm SystemNotebookSystem Monitoring and ControlTelecommunications EquipmentDesktops and ServersPower Supplies

ECAD Model:

Description

The Analog Devices EVAL-ADM1186-1MBZ is a micro-evaluation board designed to evaluate the performance of the ADM1186-1 Quad Voltage Sequencer and Monitor, Security and Power Management IC. This board provides a complete platform for evaluating the features and performance of the ADM1186-1. It includes a power supply, a voltage sequencer, a voltage monitor, and a power management IC. The board also includes a USB interface for programming and debugging. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also suitable for use in a variety of power management applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADM1186
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Output Voltage
    400mV
  • Utilized IC / Part
    ADM1186-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.SENSOR DGTL -40C-150C 16LFCSP200BUY
Analog Devices Inc.IC SENSR TEMP 16BIT DGTL 16LFCSP3000RFQ