Analog Devices Inc. EVAL-CN0369SDPZEVAL BOARD CN0369
Description
The Analog Devices EVAL-CN0369SDPZ is an evaluation kit based on the ADF4002 PLL Frequency Synthesizer. It is designed for instrumentation and measurement applications, and provides a complete platform for evaluating the performance of the ADF4002. The kit includes a printed circuit board (PCB) with the ADF4002, a power supply, and a set of test points and connectors for connecting to external components. The kit also includes a user guide and software for configuring the ADF4002. The EVAL-CN0369SDPZ is an ideal tool for engineers and technicians who need to evaluate the performance of the ADF4002 in their instrumentation and measurement applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 days ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- SeriesCircuits from the Lab™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- FunctionFrequency Synthesizer
- Utilized IC / PartADF4355-2
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC CODEC LOW PWR 24BIT 40LFCSP | 370 | BUY | |
| STMicroelectronics | IC EEPROM 32KBIT 400KHZ 8SO | 2155 | RFQ | |
| Analog Devices Inc. | IC REG BOOST ADJ 1A SYNC 6LFCSP | 20000 | RFQ | |
| Abracon LLC | CRYSTAL 12.2880MHZ 10PF SMD | 1000 | BUY | |
| STMicroelectronics | EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R | 10000 | RFQ | |
| STMicroelectronics | EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R | 4000 | BUY | |
| STMicroelectronics | IC EEPROM 32K I2C 1MHZ 5UFDFPN | 0 | BUY |


Product
Brand
Articles
Tools