web counter

Cooper CYC1000Lowest cost Cyclone 10 LP Starter Board

Cooper CYC1000 Reference Design 2
Cooper CYC1000 Reference Design 1
Cooper CYC1000 Reference Design 2
Cooper CYC1000 Reference Design 1
Cooper CYC1000 Reference Design 1
Cooper CYC1000 Reference Design 2

Applications:

Internet of Things (IoT) >

Processors

End Products:

Communications and TelecomIoT Applications

ECAD Model:

Description

The Arrow Development Tools CYC1000-CYC1000 is a low-cost Cyclone 10 LP starter board based on the 10CL025YU256C8G Cyclone 10 LP FPGA. It is designed for communications and telecom development and includes a variety of features to help engineers quickly and easily develop their projects. The board includes a high-speed transceiver, DDR3 memory, USB-UART bridge, and a variety of I/O connectors. It also includes a power supply, a JTAG programming cable, and a USB-to-JTAG programming cable. The board is compatible with a variety of development tools, including the Altera Quartus Prime software, the Altera Nios II Embedded Design Suite, and the Altera OpenCL SDK. The board is ideal for prototyping and developing communications and telecom applications.

Specifications

Cooper technical specifications, attributes, parameters and parts with similar specifications to Cooper .
  • Type
    Parameter
  • RoHS
    Non-Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC REG BUCK ADJ 4A 8HTSOP-J2036RFQ