Infineon Technologies CY8CKIT-043Development Boards & Kits - ARM PSoC 4M Prototyping Kit
Solutions from Infineon Technologies. The kit includes a PSoC 4 M-Series device, a prototyping board, and a set of components to get started. The kit also includes a USB-based programmer and debugger, and a set of development tools to help you get started quickly. The kit is designed to enable rapid prototyping of applications such as motor control, power management, and communications. It is also suitable for use in a wide range of applications such as consumer, industrial, automotive, and medical. The kit includes a range of components such as capacitors, resistors, LEDs, switches, and connectors, as well as a range of software libraries and example projects. The kit also includes a range of development tools such as the PSoC Creator IDE, the PSoC Programmer, and the PSoC Designer. The kit is designed to be easy to use and provides a great way to get started with the PSoC 4 M-Series device family.
- TypeParameter
- Mounting TypeFixed
- RoHSDetails
- CoreARM Cortex M0
- Tool Is For Evaluation OfPSoC 4200M
- Interface TypeI2C, USB
- Factory Pack QuantityFactory Pack Quantity1
- Unit Weight0.352740 oz
- CategoryMicrocontroller Tools
- PackageBulk
- Base Product NumberCY8CKIT-043
- MfrInfineon Technologies
- Product StatusActive
- Operating Systems-
- Processor TypeMCU
- Description/FunctionPSoC 4 M-Series Prototyping Kit
- PackagingBulk
- SeriesPSOC® 4
- TypeMicrocontroller Tools
- TechnologyPSoC
- Operating Supply Voltage3.3 V to 5.5 V
- Core ProcessorARM® Cortex®-M0
- Utilized IC / PartPSoC 4200M
- ContentsBoard(s)
- Board TypeEvaluation Platform
- Platform-
- ProductDesign Kits
- Interconnect System-
- Suggested Programming EnvironmentPSoC Creator/Programmer
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | STMICROELECTRONICS - L6506 - CONTROLEUR DE MOTEUR PAS A PAS | 21 | RFQ | |
| STMicroelectronics | L6506D Series 7 V 4 Output SMT Current Controller Stepping Motor - SOIC-20 | 11 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS L6234PD IC, MOTOR DRIVER, THREE PHASE | 67500 | RFQ | |
| STMicroelectronics | IC MOTOR CONTROLLER PAR 20SO | 3000 | BUY | |
| STMicroelectronics | IC MOTOR DRIVER PAR 20POWERSO | 1800 | RFQ |


Product
Brand
Articles
Tools