web counter

STMicroelectronics NUCLEO-L496ZGNUCLEO-144 STM32L496ZG EVAL BRD

STMicroelectronics NUCLEO-L496ZG Reference Design 1
STMicroelectronics NUCLEO-L496ZG Reference Design 1
STMicroelectronics NUCLEO-L496ZG Reference Design 1
STMicroelectronics NUCLEO-L496ZG Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsConsumer ElectronicsPortableEmbedded ElectronicsHobby & Education

ECAD Model:

Description

The STMicroelectronics NUCLEO-L496ZG is a STM32 Nucleo-144 Development Board with STM32L496ZGT6 MCU. It is designed to support Arduino, ST Zio and Morpho, making it a great choice for consumer electronics projects. It features a 32-bit Arm Cortex-M4 core with FPU, a maximum frequency of 80 MHz, and up to 1 MB of Flash memory. It also has a wide range of peripherals, including USB, CAN, Ethernet, and multiple serial communication interfaces. The board also includes an ST-LINK/V2-1 debugger/programmer, allowing for easy programming and debugging. With its wide range of features, the STMicroelectronics NUCLEO-L496ZG is an ideal choice for consumer electronics projects.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32L4
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M4
  • Utilized IC / Part
    STM32L496ZG, mbed-Enabled Development
  • Core Architecture
    ARM
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Nucleo-144
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NDK America, Inc.CRYSTAL 8MHZ 8PF SMD21000RFQ
NDK America, Inc.Crystal 32.7680KHZ 6PF SMD3010RFQ
NDK America, Inc.CRYSTAL 32.768KHZ 6PF SMD999999RFQ
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-56000RFQ
STMicroelectronicsSTMICROELECTRONICS - STMPS2151STR - Interruptor de Carga de Potencia, Simple, Lado Alto, Activo en Alto, 1 Salida, 5V, 0.5A, SOT-23-590000RFQ
STMicroelectronicsIC PWR SWITCH MOSFET P-CH 8-SOIC46RFQ
NIHON INTER ELECTRONICS CORPCrystal 8MHz 8pF 2-Pin SMD (Alt: NX3225GD-8.000M-STD-CRA-3)0RFQ
Microchip TechnologySmall Footprint RMII 10/100 Ethernet Transceiver with flexPWR Technology5215BUY
STMicroelectronicsSTMICROELECTRONICS - LD1117S50TR - Fixed LDO Voltage Regulator, 6.5V to 15V, 1.1V Dropout, 5Vout, 800mAout, SOT-223-345000RFQ