web counter

Linear Technology/Analog Devices DC1082A-BBOARD SAR ADC LTC1407A

Linear Technology/Analog Devices DC1082A-B Reference Design 4
Linear Technology/Analog Devices DC1082A-B Reference Design 1
Linear Technology/Analog Devices DC1082A-B Reference Design 2
Linear Technology/Analog Devices DC1082A-B Reference Design 3
Linear Technology/Analog Devices DC1082A-B Reference Design 4
Linear Technology/Analog Devices DC1082A-B Reference Design 1
Linear Technology/Analog Devices DC1082A-B Reference Design 1
Linear Technology/Analog Devices DC1082A-B Reference Design 2
Linear Technology/Analog Devices DC1082A-B Reference Design 3
Linear Technology/Analog Devices DC1082A-B Reference Design 4

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementMotion Motor ControlData Acquisition SystemIndustrialPower Supplies

ECAD Model:

Description

The Analog Devices DC1082A-B, LTC1407A Demo Board is a 14-bit, 2-channel, 3Msps SAR ADC instrumentation and measurement board. It is designed to demonstrate the performance of the LTC1407A SAR ADC, which is a high-speed, low-power, low-noise, and low-distortion ADC. The board features two differential inputs, a reference voltage, and a power supply. It also includes a USB interface for easy connection to a PC. The board is ideal for applications such as data acquisition, instrumentation, and measurement. It is also suitable for use in medical, industrial, and automotive applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1407
  • Interface
    SPI
  • Number of Bits
    14
  • Utilized IC / Part
    LTC1407
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    3 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    3M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ 2.5V
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.1393RFQ
Analog Devices, Inc.0RFQ